The 70T651 is a high-speed 256K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 72-bit-or-more word system which would result in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 70T651S10BCI |
| Product Name | 256K x 36 Async, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's |
| Memory Category | DPRAM |
| Logic Family | TTL |
| Access Time | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 9216 kbits |