Integrated Device Technology 256K x 18, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's 70T631S15BF

Description
The 70T631 is a high-speed 256K x 18 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit-or-more word system which would result in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70T631 is a high-speed 256K x 18 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit-or-more word system which would result in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
256K x 18, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's - 70T631S15BF - Integrated Device Technology
San Jose, CA, USA
256K x 18, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's
70T631S15BF
256K x 18, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's 70T631S15BF
The 70T631 is a high-speed 256K x 18 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit-or-more word system which would result in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

The 70T631 is a high-speed 256K x 18 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit-or-more word system which would result in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70T631S15BF
Product Name 256K x 18, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's
Memory Category DPRAM
Logic Family TTL
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4608 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 27S23AJC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers