Integrated Device Technology 256K x 18, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's 70T631S10BF

Description
The 70T631 is a high-speed 256K x 18 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit-or-more word system which would result in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70T631 is a high-speed 256K x 18 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit-or-more word system which would result in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
256K x 18, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's - 70T631S10BF - Integrated Device Technology
San Jose, CA, USA
256K x 18, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's
70T631S10BF
256K x 18, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's 70T631S10BF
The 70T631 is a high-speed 256K x 18 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit-or-more word system which would result in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

The 70T631 is a high-speed 256K x 18 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit-or-more word system which would result in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70T631S10BF
Product Name 256K x 18, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's
Memory Category DPRAM
Logic Family TTL
Access Time 10 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4608 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24LC04-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 4 kbits
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 9023596AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details