Integrated Device Technology 256K x 36 Sync, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's 70T3519S133BF

Description
The 70T3519 is a high-speed 256K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70T3519 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 2.5V.
Datasheet
Description
The 70T3519 is a high-speed 256K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70T3519 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 2.5V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
256K x 36 Sync, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's - 70T3519S133BF - Integrated Device Technology
San Jose, CA, USA
256K x 36 Sync, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's
70T3519S133BF
256K x 36 Sync, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's 70T3519S133BF
The 70T3519 is a high-speed 256K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70T3519 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 2.5V.

The 70T3519 is a high-speed 256K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70T3519 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 2.5V.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70T3519S133BF
Product Name 256K x 36 Sync, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's
Memory Category DPRAM
Logic Family TTL
Data Rate 133 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 9216 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 16-3603-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers