Integrated Device Technology Memory - SRAM - 70P265L65BYGI8 70P265L65BYGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 808041-70P265L65BYGI 8 Packaging: Reel Mounting Style: SMD Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 256Kb (16K x 16) Access Time: 65ns Part Status: Obsolete (End Of Life) Supplier Device Package: 100-CABGA (6x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 65ns Memory Interface: Parallel Manufacturer Package: 100-TFBGA Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 808041-70P265L65BYGI 8 Packaging: Reel Mounting Style: SMD Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 256Kb (16K x 16) Access Time: 65ns Part Status: Obsolete (End Of Life) Supplier Device Package: 100-CABGA (6x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 65ns Memory Interface: Parallel Manufacturer Package: 100-TFBGA Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 70P265L65BYGI8 - 808041-70P265L65BYGI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 70P265L65BYGI8
808041-70P265L65BYGI8
Memory - SRAM - 70P265L65BYGI8 808041-70P265L65BYGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 808041-70P265L65BYGI 8 Packaging: Reel Mounting Style: SMD Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 256Kb (16K x 16) Access Time: 65ns Part Status: Obsolete (End Of Life) Supplier Device Package: 100-CABGA (6x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 65ns Memory Interface: Parallel Manufacturer Package: 100-TFBGA Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 808041-70P265L65BYGI8
Packaging: Reel
Mounting Style: SMD
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (16K x 16)
Access Time: 65ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 100-CABGA (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 65ns
Memory Interface: Parallel
Manufacturer Package: 100-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V

Buy Now
Memory IC and Storage Component - 774-70P265L65BYGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-70P265L65BYGI8
Memory IC and Storage Component 774-70P265L65BYGI8
IC SRAM 256K PARALLEL 100CABGA Product overview: 70P265L65BYGI8 from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70P265L65BYGI8 can be used for catalog matching and distributor lookup.

IC SRAM 256K PARALLEL 100CABGA Product overview: 70P265L65BYGI8 from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70P265L65BYGI8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 808041-70P265L65BYGI8 774-70P265L65BYGI8
Product Name Memory - SRAM - 70P265L65BYGI8 Memory IC and Storage Component
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 65 ns 65 ns
Cycle Time 65 ns 65 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - CG7423AF - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
4 suppliers
 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details