Integrated Device Technology Memory - SRAM - 70P255L65BYGI8 70P255L65BYGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1006933-70P255L65BYG I8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 65ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-CABGA (6x6) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Alternative Parts (Cross-Reference): CYDMX128A16-65BVXI; 70P255L65BYGI; 70P255L90BYGI8; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1006933-70P255L65BYG I8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 65ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-CABGA (6x6) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Alternative Parts (Cross-Reference): CYDMX128A16-65BVXI; 70P255L65BYGI; 70P255L90BYGI8; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 70P255L65BYGI8 - 1006933-70P255L65BYGI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 70P255L65BYGI8
1006933-70P255L65BYGI8
Memory - SRAM - 70P255L65BYGI8 1006933-70P255L65BYGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1006933-70P255L65BYG I8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 65ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-CABGA (6x6) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Alternative Parts (Cross-Reference): CYDMX128A16-65BVXI; 70P255L65BYGI; 70P255L90BYGI8; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1006933-70P255L65BYGI8
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 128Kb (8K x 16)
Access Time: 65ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-CABGA (6x6)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CYDMX128A16-65BVXI; 70P255L65BYGI; 70P255L90BYGI8;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1006933-70P255L65BYGI8
Product Name Memory - SRAM - 70P255L65BYGI8
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SRAM - 2737330 - RS Components, Ltd.
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 8000 kbits
View Details
7 suppliers
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71016S15YG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details