Integrated Device Technology 8K x16 Low Power Dual-Port RAM 70P255L65BYGI

Description
The IDT70P255 is a very low power 8K x 16 Dual-Port Static RAM . The IDT70P255 is designed to be used as a stand-alone 128K-bit Dual-Port SRAM . This device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature controlled by CS permits the on-chip circuitry of each port to enter a very low standby power mode. Fabricated using IDT 's CMOS high-performance technology, these devices typically operate on only 27mW of power.
Datasheet
Description
The IDT70P255 is a very low power 8K x 16 Dual-Port Static RAM . The IDT70P255 is designed to be used as a stand-alone 128K-bit Dual-Port SRAM . This device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature controlled by CS permits the on-chip circuitry of each port to enter a very low standby power mode. Fabricated using IDT 's CMOS high-performance technology, these devices typically operate on only 27mW of power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x16 Low Power Dual-Port RAM - 70P255L65BYGI - Integrated Device Technology
San Jose, CA, USA
8K x16 Low Power Dual-Port RAM
70P255L65BYGI
8K x16 Low Power Dual-Port RAM 70P255L65BYGI
The IDT70P255 is a very low power 8K x 16 Dual-Port Static RAM . The IDT70P255 is designed to be used as a stand-alone 128K-bit Dual-Port SRAM . This device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature controlled by CS permits the on-chip circuitry of each port to enter a very low standby power mode. Fabricated using IDT 's CMOS high-performance technology, these devices typically operate on only 27mW of power.

The IDT70P255 is a very low power 8K x 16 Dual-Port Static RAM . The IDT70P255 is designed to be used as a stand-alone 128K-bit Dual-Port SRAM . This device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature controlled by CS permits the on-chip circuitry of each port to enter a very low standby power mode.
Fabricated using IDT 's CMOS high-performance technology, these devices typically operate on only 27mW of power.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70P255L65BYGI
Product Name 8K x16 Low Power Dual-Port RAM
Memory Category DPRAM
Logic Family CMOS; TTL
Access Time 65 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-4043-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers