Integrated Device Technology Memory IC and Storage Component 70P254L55BYGI8

Description
IC SRAM 128KBIT 55NS 81CABGA Product overview: 70P254L55BYGI8 from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70P254L55BYGI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 128KBIT 55NS 81CABGA Product overview: 70P254L55BYGI8 from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70P254L55BYGI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-70P254L55BYGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-70P254L55BYGI8
Memory IC and Storage Component 774-70P254L55BYGI8
IC SRAM 128KBIT 55NS 81CABGA Product overview: 70P254L55BYGI8 from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70P254L55BYGI8 can be used for catalog matching and distributor lookup.

IC SRAM 128KBIT 55NS 81CABGA Product overview: 70P254L55BYGI8 from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70P254L55BYGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - 70P254L55BYGI8 - 764661-70P254L55BYGI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 70P254L55BYGI8
764661-70P254L55BYGI8
Memory - SRAM - 70P254L55BYGI8 764661-70P254L55BYGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764661-70P254L55BYGI 8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 81-TFBGA Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 55ns Family Name: 70P254L Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 81-CABGA (5x5) Alternative Parts (Cross-Reference): 70P254L55BYGI; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764661-70P254L55BYGI8
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 81-TFBGA
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 128Kb (8K x 16)
Access Time: 55ns
Family Name: 70P254L
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 81-CABGA (5x5)
Alternative Parts (Cross-Reference): 70P254L55BYGI;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-70P254L55BYGI8 764661-70P254L55BYGI8
Product Name Memory IC and Storage Component Memory - SRAM - 70P254L55BYGI8
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns
Cycle Time 55 ns 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2035-200 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details