Integrated Device Technology 8K x16 Low Power Dual-Port RAM 70P254L55BYGI

Description
The IDT70P254 is a very low power 8K x 16 Dual-Port Static RAM . The IDT70P254 is designed to be used as a stand-alone 128K-bit Dual-Port SRAM . This device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature controlled by CS permits the on-chip circuitry of each port to enter a very low standby power mode. Fabricated using IDT 's CMOS high-performance technology, these devices typically operate on only 27mW of power.
Datasheet
Description
The IDT70P254 is a very low power 8K x 16 Dual-Port Static RAM . The IDT70P254 is designed to be used as a stand-alone 128K-bit Dual-Port SRAM . This device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature controlled by CS permits the on-chip circuitry of each port to enter a very low standby power mode. Fabricated using IDT 's CMOS high-performance technology, these devices typically operate on only 27mW of power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x16 Low Power Dual-Port RAM - 70P254L55BYGI - Integrated Device Technology
San Jose, CA, USA
8K x16 Low Power Dual-Port RAM
70P254L55BYGI
8K x16 Low Power Dual-Port RAM 70P254L55BYGI
The IDT70P254 is a very low power 8K x 16 Dual-Port Static RAM . The IDT70P254 is designed to be used as a stand-alone 128K-bit Dual-Port SRAM . This device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature controlled by CS permits the on-chip circuitry of each port to enter a very low standby power mode. Fabricated using IDT 's CMOS high-performance technology, these devices typically operate on only 27mW of power.

The IDT70P254 is a very low power 8K x 16 Dual-Port Static RAM . The IDT70P254 is designed to be used as a stand-alone 128K-bit Dual-Port SRAM . This device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature controlled by CS permits the on-chip circuitry of each port to enter a very low standby power mode. Fabricated using IDT 's CMOS high-performance technology, these devices typically operate on only 27mW of power.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70P254L55BYGI
Product Name 8K x16 Low Power Dual-Port RAM
Memory Category DPRAM
Logic Family CMOS; TTL
Access Time 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details