Integrated Device Technology 4K x16 Low Power Dual-Port RAM 70P249L65BYGI

Description
The IDT70P249 is a very low power 4K x 16 Dual-Port Static RAM . The IDT70P249 is designed to be used as a stand-alone 64K-bit Dual-Port SRAM . This device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature controlled by CS permits the on-chip circuitry of each port to enter a very low standby power mode. Fabricated using IDT 's CMOS high-performance technology, these devices typically operate on only 27mW of power.
Datasheet
Description
The IDT70P249 is a very low power 4K x 16 Dual-Port Static RAM . The IDT70P249 is designed to be used as a stand-alone 64K-bit Dual-Port SRAM . This device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature controlled by CS permits the on-chip circuitry of each port to enter a very low standby power mode. Fabricated using IDT 's CMOS high-performance technology, these devices typically operate on only 27mW of power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K x16 Low Power Dual-Port RAM - 70P249L65BYGI - Integrated Device Technology
San Jose, CA, USA
4K x16 Low Power Dual-Port RAM
70P249L65BYGI
4K x16 Low Power Dual-Port RAM 70P249L65BYGI
The IDT70P249 is a very low power 4K x 16 Dual-Port Static RAM . The IDT70P249 is designed to be used as a stand-alone 64K-bit Dual-Port SRAM . This device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature controlled by CS permits the on-chip circuitry of each port to enter a very low standby power mode. Fabricated using IDT 's CMOS high-performance technology, these devices typically operate on only 27mW of power.

The IDT70P249 is a very low power 4K x 16 Dual-Port Static RAM . The IDT70P249 is designed to be used as a stand-alone 64K-bit Dual-Port SRAM . This device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature controlled by CS permits the on-chip circuitry of each port to enter a very low standby power mode.
Fabricated using IDT 's CMOS high-performance technology, these devices typically operate on only 27mW of power.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70P249L65BYGI
Product Name 4K x16 Low Power Dual-Port RAM
Memory Category DPRAM
Logic Family CMOS; TTL
Access Time 65 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821503VXF - 5962R1821503VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 2 k
View Details