Integrated Device Technology 128K x 8 Sync, Dual-Port RAM, Pipelined/Flow-Through 709099L7PF8

Description
The 709099 is a high-speed 128K x 8 bit synchronous Dual- Port RAM . Registers on control, data, and address inputs provide minimal setup and hold times allowing systems to be designed with very short cycle times. With an input data register, it has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 709099 is a high-speed 128K x 8 bit synchronous Dual- Port RAM . Registers on control, data, and address inputs provide minimal setup and hold times allowing systems to be designed with very short cycle times. With an input data register, it has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
128K x 8 Sync, Dual-Port RAM, Pipelined/Flow-Through - 709099L7PF8 - Integrated Device Technology
San Jose, CA, USA
128K x 8 Sync, Dual-Port RAM, Pipelined/Flow-Through
709099L7PF8
128K x 8 Sync, Dual-Port RAM, Pipelined/Flow-Through 709099L7PF8
The 709099 is a high-speed 128K x 8 bit synchronous Dual- Port RAM . Registers on control, data, and address inputs provide minimal setup and hold times allowing systems to be designed with very short cycle times. With an input data register, it has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 709099 is a high-speed 128K x 8 bit synchronous Dual- Port RAM . Registers on control, data, and address inputs provide minimal setup and hold times allowing systems to be designed with very short cycle times. With an input data register, it has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 709099L7PF8
Product Name 128K x 8 Sync, Dual-Port RAM, Pipelined/Flow-Through
Memory Category DPRAM
Logic Family TTL
Data Rate 83 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1024 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8852503ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 256 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details