Integrated Device Technology 64K x 18 Dual-Port RAM 7038L20PFGI

Description
The 7038 is a high-speed 64K x 18 Dual-Port Static RAM designed to be used as a stand-alone 1152K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit or more word systems. This MASTER / SLAVE approach in 36-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 7038 is a high-speed 64K x 18 Dual-Port Static RAM designed to be used as a stand-alone 1152K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit or more word systems. This MASTER / SLAVE approach in 36-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64K x 18 Dual-Port RAM - 7038L20PFGI - Integrated Device Technology
San Jose, CA, USA
64K x 18 Dual-Port RAM
7038L20PFGI
64K x 18 Dual-Port RAM 7038L20PFGI
The 7038 is a high-speed 64K x 18 Dual-Port Static RAM designed to be used as a stand-alone 1152K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit or more word systems. This MASTER / SLAVE approach in 36-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode.

The 7038 is a high-speed 64K x 18 Dual-Port Static RAM designed to be used as a stand-alone 1152K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit or more word systems. This MASTER / SLAVE approach in 36-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7038L20PFGI
Product Name 64K x 18 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 20 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1152 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - 05523-770/0001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details