Integrated Device Technology 64K x 18 Dual-Port RAM 7038L15PFG

Description
The 7038 is a high-speed 64K x 18 Dual-Port Static RAM designed to be used as a stand-alone 1152K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit or more word systems. This MASTER / SLAVE approach in 36-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 7038 is a high-speed 64K x 18 Dual-Port Static RAM designed to be used as a stand-alone 1152K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit or more word systems. This MASTER / SLAVE approach in 36-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64K x 18 Dual-Port RAM - 7038L15PFG - Integrated Device Technology
San Jose, CA, USA
64K x 18 Dual-Port RAM
7038L15PFG
64K x 18 Dual-Port RAM 7038L15PFG
The 7038 is a high-speed 64K x 18 Dual-Port Static RAM designed to be used as a stand-alone 1152K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit or more word systems. This MASTER / SLAVE approach in 36-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode.

The 7038 is a high-speed 64K x 18 Dual-Port Static RAM designed to be used as a stand-alone 1152K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit or more word systems. This MASTER / SLAVE approach in 36-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7038L15PFG
Product Name 64K x 18 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1152 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 1936360 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers