Integrated Device Technology 4K x 18 Dual-Port RAM 7034L15PF

Description
The 7034 is a high-speed 4K x 18 Dual-Port Static RAM designed to be used as a stand-alone 72K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit or more word systems. This MASTER / SLAVE approach in 36-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 7034 is a high-speed 4K x 18 Dual-Port Static RAM designed to be used as a stand-alone 72K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit or more word systems. This MASTER / SLAVE approach in 36-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K x 18 Dual-Port RAM - 7034L15PF - Integrated Device Technology
San Jose, CA, USA
4K x 18 Dual-Port RAM
7034L15PF
4K x 18 Dual-Port RAM 7034L15PF
The 7034 is a high-speed 4K x 18 Dual-Port Static RAM designed to be used as a stand-alone 72K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit or more word systems. This MASTER / SLAVE approach in 36-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode.

The 7034 is a high-speed 4K x 18 Dual-Port Static RAM designed to be used as a stand-alone 72K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit or more word systems. This MASTER / SLAVE approach in 36-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7034L15PF
Product Name 4K x 18 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 72 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 323017-32WS 02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 28C64A-25B/YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details