Integrated Device Technology 8K x 16 Dual-Port RAM 7025S35G

Description
The 7025 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet
Description
The 7025 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x 16 Dual-Port RAM - 7025S35G - Integrated Device Technology
San Jose, CA, USA
8K x 16 Dual-Port RAM
7025S35G
8K x 16 Dual-Port RAM 7025S35G
The 7025 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7025 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7025S35G
Product Name 8K x 16 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 2346575 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details