The 7025 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 7025L55PF |
| Product Name | 8K x 16 Dual-Port RAM |
| Memory Category | DPRAM |
| Logic Family | TTL |
| Access Time | 55 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 128 kbits |