Integrated Device Technology 8K x 16 Dual-Port RAM 7025L20PFGI

Description
The 7025 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Request a Quote Datasheet
Description
The 7025 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x 16 Dual-Port RAM - 7025L20PFGI - Integrated Device Technology
San Jose, CA, USA
8K x 16 Dual-Port RAM
7025L20PFGI
8K x 16 Dual-Port RAM 7025L20PFGI
The 7025 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7025 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet
SRAM - 2503454 - RS Components, Ltd.
Corby, Northants, United Kingdom
7025 8Kx16, 128K, 5V DUAL-PORT RAM

7025 8Kx16, 128K, 5V DUAL-PORT RAM

Supplier's Site
SRAM - 2503455P - RS Components, Ltd.
Corby, Northants, United Kingdom
7025 8Kx16, 128K, 5V DUAL-PORT RAM

7025 8Kx16, 128K, 5V DUAL-PORT RAM

Supplier's Site
SRAM - 2503455 - RS Components, Ltd.
Corby, Northants, United Kingdom
7025 8Kx16, 128K, 5V DUAL-PORT RAM

7025 8Kx16, 128K, 5V DUAL-PORT RAM

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd.
Product Category Memory Chips Memory Chips
Product Number 7025L20PFGI 2503454
Product Name 8K x 16 Dual-Port RAM SRAM
Memory Category DPRAM SRAM Chip
Logic Family TTL
Access Time 20 ns 20 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128 kbits 1024 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 40060530 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details