Integrated Device Technology 8K x 16 Dual-Port RAM 7025L15PFG

Description
The 7025 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet
Description
The 7025 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x 16 Dual-Port RAM - 7025L15PFG - Integrated Device Technology
San Jose, CA, USA
8K x 16 Dual-Port RAM
7025L15PFG
8K x 16 Dual-Port RAM 7025L15PFG
The 7025 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7025 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7025L15PFG
Product Name 8K x 16 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tape & Reel (TR)
Supply Voltage 2.8V ~ 3.465V
View Details
Memory - 27S13PC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers