Integrated Device Technology 8K x 9 Dual-Port RAM 7015L12PF

Description
The 7015 is a high-speed 8K x 9 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 18-bit-or-more word systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18- bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 7015 is a high-speed 8K x 9 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 18-bit-or-more word systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18- bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x 9 Dual-Port RAM - 7015L12PF - Integrated Device Technology
San Jose, CA, USA
8K x 9 Dual-Port RAM
7015L12PF
8K x 9 Dual-Port RAM 7015L12PF
The 7015 is a high-speed 8K x 9 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 18-bit-or-more word systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18- bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.

The 7015 is a high-speed 8K x 9 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 18-bit-or-more word systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18- bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7015L12PF
Product Name 8K x 9 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 12 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 72 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00042678 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details