The 7014 is a high-speed 4K x 9 Dual-Port Static RAM designed to be used in systems where on-chip hardware port arbitration is not needed. This part lends itself to high-speed applications which do not rely on BUSY signals to manage simultaneous access. It utilitizes a 9-bit wide data path to allow for parity at the user's option which is useful in data communication applications where it is necessary to use a parity bit for transmission/ reception error checking.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 7014S15J |
| Product Name | 4K x 9 Dual-Port RAM |
| Memory Category | DPRAM |
| Logic Family | TTL |
| Access Time | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 36 kbits |