Integrated Device Technology 2K x 9 Dual-Port RAM 70121S55J

Description
The 70121 is a high-speed 2K x 9 Dual-Port Static RAM designed to be used as a stand-alone 9-bit Dual- Port RAM or as a " MASTER " Dual-Port RAM together with the 70125 " SLAVE " Dual-Port in 18-bit-or-more word width systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power-down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70121 is a high-speed 2K x 9 Dual-Port Static RAM designed to be used as a stand-alone 9-bit Dual- Port RAM or as a " MASTER " Dual-Port RAM together with the 70125 " SLAVE " Dual-Port in 18-bit-or-more word width systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power-down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 9 Dual-Port RAM - 70121S55J - Integrated Device Technology
San Jose, CA, USA
2K x 9 Dual-Port RAM
70121S55J
2K x 9 Dual-Port RAM 70121S55J
The 70121 is a high-speed 2K x 9 Dual-Port Static RAM designed to be used as a stand-alone 9-bit Dual- Port RAM or as a " MASTER " Dual-Port RAM together with the 70125 " SLAVE " Dual-Port in 18-bit-or-more word width systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power-down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70121 is a high-speed 2K x 9 Dual-Port Static RAM designed to be used as a stand-alone 9-bit Dual- Port RAM or as a " MASTER " Dual-Port RAM together with the 70125 " SLAVE " Dual-Port in 18-bit-or-more word width systems. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 18-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power-down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70121S55J
Product Name 2K x 9 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 55 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - 71256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details