Integrated Device Technology 16 K x 8 Dual-Port RAM 7006L20PFI8

Description
The 7006 is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Request a Quote Datasheet
Description
The 7006 is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 K x 8 Dual-Port RAM - 7006L20PFI8 - Integrated Device Technology
San Jose, CA, USA
16 K x 8 Dual-Port RAM
7006L20PFI8
16 K x 8 Dual-Port RAM 7006L20PFI8
The 7006 is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7006 is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet
Memory - SRAM - 7006L20PFI8 - 764626-7006L20PFI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7006L20PFI8
764626-7006L20PFI8
Memory - SRAM - 7006L20PFI8 764626-7006L20PFI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764626-7006L20PFI8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 128Kb (16K x 8) Access Time: 20ns Family Name: 7006L Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 64-TQFP (14x14) Alternative Parts (Cross-Reference): CY7C006A-20AXI; CY7C006A-15AC; CY7C006A-20AI; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764626-7006L20PFI8
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 128Kb (16K x 8)
Access Time: 20ns
Family Name: 7006L
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 64-TQFP (14x14)
Alternative Parts (Cross-Reference): CY7C006A-20AXI; CY7C006A-15AC; CY7C006A-20AI;
Introduction Date: October 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 7006L20PFI8 764626-7006L20PFI8
Product Name 16 K x 8 Dual-Port RAM Memory - SRAM - 7006L20PFI8
Memory Category DPRAM Volatile; SRAM Chip
Logic Family TTL
Access Time 20 ns 20 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8422AVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory IC and Storage Component - 774-CY14B256L-SP35XCT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 35 ns
Cycle Time 35 ns
View Details
3 suppliers