Integrated Device Technology 8K x 8 Dual-Port RAM 7005S70GB

Description
The 7005 is a high-speed 8K x 8 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Request a Quote Datasheet
Description
The 7005 is a high-speed 8K x 8 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x 8 Dual-Port RAM - 7005S70GB - Integrated Device Technology
San Jose, CA, USA
8K x 8 Dual-Port RAM
7005S70GB
8K x 8 Dual-Port RAM 7005S70GB
The 7005 is a high-speed 8K x 8 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7005 is a high-speed 8K x 8 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet
Dual 5V Memory IC and Storage Component - 774-7005S70GB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5V Memory IC and Storage Component
774-7005S70GB
Dual 5V Memory IC and Storage Component 774-7005S70GB
IC SRAM 64KBIT 70NS 68PGA / SRAM Chip Async Dual 5V 64K-bit 8K x 8 70ns 68-Pin CPGA Tray Product overview: 7005S70GB from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7005S70GB can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT 70NS 68PGA / SRAM Chip Async Dual 5V 64K-bit 8K x 8 70ns 68-Pin CPGA Tray Product overview: 7005S70GB from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7005S70GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - 7005S70GB - 776521-7005S70GB - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7005S70GB
776521-7005S70GB
Memory - SRAM - 7005S70GB 776521-7005S70GB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776521-7005S70GB Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 68-BPGA Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 70ns Family Name: 7005S Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 68-PGA (29.46x29.46) Alternative Parts (Cross-Reference): CY7B144-15GC; CY7B144-35GC; CY7B144-35GMB; CY7B144-25GC; Introduction Date: October 01, 1996 ECCN: 3A001.a.2.c Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776521-7005S70GB
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 68-BPGA
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 70ns
Family Name: 7005S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 68-PGA (29.46x29.46)
Alternative Parts (Cross-Reference): CY7B144-15GC; CY7B144-35GC; CY7B144-35GMB; CY7B144-25GC;
Introduction Date: October 01, 1996
ECCN: 3A001.a.2.c
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips Memory Chips
Product Number 7005S70GB 774-7005S70GB 776521-7005S70GB
Product Name 8K x 8 Dual-Port RAM Dual 5V Memory IC and Storage Component Memory - SRAM - 7005S70GB
Memory Category DPRAM Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family TTL
Access Time 70 ns 70 ns 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details