Integrated Device Technology 8K x 8 Dual-Port RAM 7005S35PF

Description
The 7005 is a high-speed 8K x 8 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet
Description
The 7005 is a high-speed 8K x 8 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x 8 Dual-Port RAM - 7005S35PF - Integrated Device Technology
San Jose, CA, USA
8K x 8 Dual-Port RAM
7005S35PF
8K x 8 Dual-Port RAM 7005S35PF
The 7005 is a high-speed 8K x 8 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7005 is a high-speed 8K x 8 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7005S35PF
Product Name 8K x 8 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93425DMQB30 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers