Integrated Device Technology Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors 6V49205BPAGI8

Description
The IDT 6V49205B is a clock generator specifically designed for the Freescale P1010, P1020, P2020 and P2040 processors. The device uses a low-cost 25 MHz crystal as an input and generates 19 high-quality output clocks for use in Freescale-based systems. The 6V49205B produces the following output frequencies: 1 – 100MHz / 66.66MHz / 80MHz / 83.333 MHz selectable for System CCB 1 – DDR_CLK; selectable 100MHz or 66.66MHz 2 – 12MHz / 24MHz selectable outputs for USB 6 – PCIe differential low power push-pull pairs; selectable 100MHz or 125MHz 6 – REF , 25MHz 2 – 2.048MHz for E1 1 – 125MHz for Gigabit
Datasheet
Description
The IDT 6V49205B is a clock generator specifically designed for the Freescale P1010, P1020, P2020 and P2040 processors. The device uses a low-cost 25 MHz crystal as an input and generates 19 high-quality output clocks for use in Freescale-based systems. The 6V49205B produces the following output frequencies: 1 – 100MHz / 66.66MHz / 80MHz / 83.333 MHz selectable for System CCB 1 – DDR_CLK; selectable 100MHz or 66.66MHz 2 – 12MHz / 24MHz selectable outputs for USB 6 – PCIe differential low power push-pull pairs; selectable 100MHz or 125MHz 6 – REF , 25MHz 2 – 2.048MHz for E1 1 – 125MHz for Gigabit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors - 6V49205BPAGI8 - Integrated Device Technology
San Jose, CA, USA
Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors
6V49205BPAGI8
Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors 6V49205BPAGI8
The IDT 6V49205B is a clock generator specifically designed for the Freescale P1010, P1020, P2020 and P2040 processors. The device uses a low-cost 25 MHz crystal as an input and generates 19 high-quality output clocks for use in Freescale-based systems. The 6V49205B produces the following output frequencies: 1 – 100MHz / 66.66MHz / 80MHz / 83.333 MHz selectable for System CCB 1 – DDR_CLK; selectable 100MHz or 66.66MHz 2 – 12MHz / 24MHz selectable outputs for USB 6 – PCIe differential low power push-pull pairs; selectable 100MHz or 125MHz 6 – REF , 25MHz 2 – 2.048MHz for E1 1 – 125MHz for Gigabit

The IDT 6V49205B is a clock generator specifically designed for the Freescale P1010, P1020, P2020 and P2040 processors. The device uses a low-cost 25 MHz crystal as an input and generates 19 high-quality output clocks for use in Freescale-based systems. The 6V49205B produces the following output frequencies:

1 – 100MHz / 66.66MHz / 80MHz / 83.333 MHz selectable for System CCB 1 – DDR_CLK; selectable 100MHz or 66.66MHz 2 – 12MHz / 24MHz selectable outputs for USB 6 – PCIe differential low power push-pull pairs; selectable 100MHz or 125MHz 6 – REF , 25MHz 2 – 2.048MHz for E1 1 – 125MHz for Gigabit

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 6V49205BPAGI8
Product Name Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors
Device Type Clock Generator
Bus Interface LVCMOS,HCSL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13050-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers