Integrated Device Technology Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors 6V49205BNLGI

Description
The IDT 6V49205B is a clock generator specifically designed for the Freescale P1010, P1020, P2020 and P2040 processors. The device uses a low-cost 25 MHz crystal as an input and generates 19 high-quality output clocks for use in Freescale-based systems. The 6V49205B produces the following output frequencies: 1 – 100MHz / 66.66MHz / 80MHz / 83.333 MHz selectable for System CCB 1 – DDR_CLK; selectable 100MHz or 66.66MHz 2 – 12MHz / 24MHz selectable outputs for USB 6 – PCIe differential low power push-pull pairs; selectable 100MHz or 125MHz 6 – REF , 25MHz 2 – 2.048MHz for E1 1 – 125MHz for Gigabit
Request a Quote Datasheet
Description
The IDT 6V49205B is a clock generator specifically designed for the Freescale P1010, P1020, P2020 and P2040 processors. The device uses a low-cost 25 MHz crystal as an input and generates 19 high-quality output clocks for use in Freescale-based systems. The 6V49205B produces the following output frequencies: 1 – 100MHz / 66.66MHz / 80MHz / 83.333 MHz selectable for System CCB 1 – DDR_CLK; selectable 100MHz or 66.66MHz 2 – 12MHz / 24MHz selectable outputs for USB 6 – PCIe differential low power push-pull pairs; selectable 100MHz or 125MHz 6 – REF , 25MHz 2 – 2.048MHz for E1 1 – 125MHz for Gigabit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors - 6V49205BNLGI - Integrated Device Technology
San Jose, CA, USA
Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors
6V49205BNLGI
Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors 6V49205BNLGI
The IDT 6V49205B is a clock generator specifically designed for the Freescale P1010, P1020, P2020 and P2040 processors. The device uses a low-cost 25 MHz crystal as an input and generates 19 high-quality output clocks for use in Freescale-based systems. The 6V49205B produces the following output frequencies: 1 – 100MHz / 66.66MHz / 80MHz / 83.333 MHz selectable for System CCB 1 – DDR_CLK; selectable 100MHz or 66.66MHz 2 – 12MHz / 24MHz selectable outputs for USB 6 – PCIe differential low power push-pull pairs; selectable 100MHz or 125MHz 6 – REF , 25MHz 2 – 2.048MHz for E1 1 – 125MHz for Gigabit

The IDT 6V49205B is a clock generator specifically designed for the Freescale P1010, P1020, P2020 and P2040 processors. The device uses a low-cost 25 MHz crystal as an input and generates 19 high-quality output clocks for use in Freescale-based systems. The 6V49205B produces the following output frequencies:

1 – 100MHz / 66.66MHz / 80MHz / 83.333 MHz selectable for System CCB 1 – DDR_CLK; selectable 100MHz or 66.66MHz 2 – 12MHz / 24MHz selectable outputs for USB 6 – PCIe differential low power push-pull pairs; selectable 100MHz or 125MHz 6 – REF , 25MHz 2 – 2.048MHz for E1 1 – 125MHz for Gigabit

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 6V49205BNLGI
811090-6V49205BNLGI
Clock/Timing - Clock/Timing - Application Specific - 6V49205BNLGI 811090-6V49205BNLGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 811090-6V49205BNLGI Packaging: Tray Mounting Style: SMD Frequency - Max: 125MHz Number of Circuits: 1 Input: Crystal Output: Clock PLL: Yes Main Purpose: Freescale P10xx, P20xx Processors Supplier Device Package: 48-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 811090-6V49205BNLGI
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 125MHz
Number of Circuits: 1
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Freescale P10xx, P20xx Processors
Supplier Device Package: 48-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 6V49205BNLGI 811090-6V49205BNLGI
Product Name Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors Clock/Timing - Clock/Timing - Application Specific - 6V49205BNLGI
Device Type Clock Generator Clock Generator
Bus Interface LVCMOS,HCSL Clock
Package Type Surface Mount; VFQFPN Surface Mount
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - ADN2804ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2292SXL-1V1 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
Clock/Timing - Application Specific - CYW173SXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208NSRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
4 suppliers