Integrated Device Technology Clock Generator for Freescale P10xx and P20xx System Clock with 66.66M DDR Clock 6V49205APAGI

Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 6V49205B - Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors For 48-pin NLG I-temp device The IDT6V49205A is a main clock for Freescale P10xx and P20xx-based systems. It has a selectable System CCB clock and a 66.66MHz DDRCLK . The IDT6V49205A also provides LP - HCSL PCIe outputs for low power and reduced board space. 1 – Sys_CCB 3.3V LVCMOS output @ 100M/83.33M/80M/66.6 6M 1 – DDRCLK 3.3V LVCMOS output @ 66.66M 1 –125M 3.3V LVCMOS output 6 – LP - HCSL PCIe pairs selectable @ 100M or 125M 6 – 25MHz 3.3V LVCMOS outputs 2 – 2.048M 3.3V LVCMOS outputs 2 – USB 3.3V LVCMOS outputs @12M or 24M
Request a Quote Datasheet
Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 6V49205B - Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors For 48-pin NLG I-temp device The IDT6V49205A is a main clock for Freescale P10xx and P20xx-based systems. It has a selectable System CCB clock and a 66.66MHz DDRCLK . The IDT6V49205A also provides LP - HCSL PCIe outputs for low power and reduced board space. 1 – Sys_CCB 3.3V LVCMOS output @ 100M/83.33M/80M/66.6 6M 1 – DDRCLK 3.3V LVCMOS output @ 66.66M 1 –125M 3.3V LVCMOS output 6 – LP - HCSL PCIe pairs selectable @ 100M or 125M 6 – 25MHz 3.3V LVCMOS outputs 2 – 2.048M 3.3V LVCMOS outputs 2 – USB 3.3V LVCMOS outputs @12M or 24M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator for Freescale P10xx and P20xx System Clock with 66.66M DDR Clock - 6V49205APAGI - Integrated Device Technology
San Jose, CA, USA
Clock Generator for Freescale P10xx and P20xx System Clock with 66.66M DDR Clock
6V49205APAGI
Clock Generator for Freescale P10xx and P20xx System Clock with 66.66M DDR Clock 6V49205APAGI
Alternative Products NOTICE - The following device(s) are recommended alternatives: 6V49205B - Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors For 48-pin NLG I-temp device The IDT6V49205A is a main clock for Freescale P10xx and P20xx-based systems. It has a selectable System CCB clock and a 66.66MHz DDRCLK . The IDT6V49205A also provides LP - HCSL PCIe outputs for low power and reduced board space. 1 – Sys_CCB 3.3V LVCMOS output @ 100M/83.33M/80M/66.6 6M 1 – DDRCLK 3.3V LVCMOS output @ 66.66M 1 –125M 3.3V LVCMOS output 6 – LP - HCSL PCIe pairs selectable @ 100M or 125M 6 – 25MHz 3.3V LVCMOS outputs 2 – 2.048M 3.3V LVCMOS outputs 2 – USB 3.3V LVCMOS outputs @12M or 24M

Alternative Products
NOTICE - The following device(s) are recommended alternatives: 6V49205B - Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors For 48-pin NLG I-temp device
The IDT6V49205A is a main clock for Freescale P10xx and P20xx-based systems. It has a selectable System CCB clock and a 66.66MHz DDRCLK . The IDT6V49205A also provides LP - HCSL PCIe outputs for low power and reduced board space.
1 – Sys_CCB 3.3V LVCMOS output @ 100M/83.33M/80M/66.66M
1 – DDRCLK 3.3V LVCMOS output @ 66.66M
1 –125M 3.3V LVCMOS output
6 – LP - HCSL PCIe pairs selectable @ 100M or 125M
6 – 25MHz 3.3V LVCMOS outputs
2 – 2.048M 3.3V LVCMOS outputs
2 – USB 3.3V LVCMOS outputs @12M or 24M

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - 6V49205APAGI - 812734-6V49205APAGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 6V49205APAGI
812734-6V49205APAGI
Clock/Timing - Clock/Timing - Application Specific - 6V49205APAGI 812734-6V49205APAGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812734-6V49205APAGI Packaging: Tube Mounting Style: SMD Frequency - Max: 125MHz Number of Circuits: 1 Input: Crystal Output: Clock PLL: Yes Main Purpose: Freescale P10xx, P20xx Processors Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 39 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 812734-6V49205APAGI
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 125MHz
Number of Circuits: 1
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Freescale P10xx, P20xx Processors
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 39
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 6V49205APAGI 812734-6V49205APAGI
Product Name Clock Generator for Freescale P10xx and P20xx System Clock with 66.66M DDR Clock Clock/Timing - Clock/Timing - Application Specific - 6V49205APAGI
Device Type Clock Generator Clock Generator
Bus Interface LVCMOS,HCSL Clock
Package Type Surface Mount; TSSOP; TSSOP Surface Mount
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock and Timing IC - 690-RV-8803-C7-32.768KHZ-3PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
8 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details