Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 651MLFT 651MLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736539-651MLFT Series: ClockBlocks Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.425 V ~ 2.625 V Input: Clock Output: Clock Family Name: ICS651 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NB3M8304CDG; CDCV304TPWREP; NB3M8304CDR2G; Introduction Date: June 27, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736539-651MLFT Series: ClockBlocks Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.425 V ~ 2.625 V Input: Clock Output: Clock Family Name: ICS651 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NB3M8304CDG; CDCV304TPWREP; NB3M8304CDR2G; Introduction Date: June 27, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 651MLFT - 736539-651MLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 651MLFT
736539-651MLFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 651MLFT 736539-651MLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736539-651MLFT Series: ClockBlocks Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.425 V ~ 2.625 V Input: Clock Output: Clock Family Name: ICS651 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NB3M8304CDG; CDCV304TPWREP; NB3M8304CDR2G; Introduction Date: June 27, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 736539-651MLFT
Series: ClockBlocks
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 2.625 V
Input: Clock
Output: Clock
Family Name: ICS651
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): NB3M8304CDG; CDCV304TPWREP; NB3M8304CDR2G;
Introduction Date: June 27, 2005
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 736539-651MLFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 651MLFT
Device Type Clock Driver; Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Application Specific - AD9501SE - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 50 MHz
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADL - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
5 suppliers