Integrated Device Technology System Peripheral Clock Source 650R-21ILF

Description
The ICS650 -21 is a low cost, low-jitter, high-performance clock synthesizer for system peripheral applications. Using analog/digital Phase Locked Loop ( PLL ) techniques, the device accepts a parallel resonant 25 MHz crystal input to produce up to eight output clocks. The device provides clocks for PCI , SCSI , Fast Ethernet, Ethernet, USB , and AC97 . The user can select one of three USB frequencies and also one of two AC97 audio frequencies. The OE pin puts all outputs into a high-impedance state for board leveltesting. All frequencies are generated with less than one ppm error, meeting the demands of SCSI and Ethernet clocking.
Datasheet
Description
The ICS650 -21 is a low cost, low-jitter, high-performance clock synthesizer for system peripheral applications. Using analog/digital Phase Locked Loop ( PLL ) techniques, the device accepts a parallel resonant 25 MHz crystal input to produce up to eight output clocks. The device provides clocks for PCI , SCSI , Fast Ethernet, Ethernet, USB , and AC97 . The user can select one of three USB frequencies and also one of two AC97 audio frequencies. The OE pin puts all outputs into a high-impedance state for board leveltesting. All frequencies are generated with less than one ppm error, meeting the demands of SCSI and Ethernet clocking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
System Peripheral Clock Source - 650R-21ILF - Integrated Device Technology
San Jose, CA, USA
System Peripheral Clock Source
650R-21ILF
System Peripheral Clock Source 650R-21ILF
The ICS650 -21 is a low cost, low-jitter, high-performance clock synthesizer for system peripheral applications. Using analog/digital Phase Locked Loop ( PLL ) techniques, the device accepts a parallel resonant 25 MHz crystal input to produce up to eight output clocks. The device provides clocks for PCI , SCSI , Fast Ethernet, Ethernet, USB , and AC97 . The user can select one of three USB frequencies and also one of two AC97 audio frequencies. The OE pin puts all outputs into a high-impedance state for board leveltesting. All frequencies are generated with less than one ppm error, meeting the demands of SCSI and Ethernet clocking.

The ICS650 -21 is a low cost, low-jitter, high-performance clock synthesizer for system peripheral applications. Using analog/digital Phase Locked Loop ( PLL ) techniques, the device accepts a parallel resonant 25 MHz crystal input to produce up to eight output clocks. The device provides clocks for PCI , SCSI , Fast Ethernet, Ethernet, USB , and AC97 . The user can select one of three USB frequencies and also one of two AC97 audio frequencies. The OE pin puts all outputs into a high-impedance state for board leveltesting. All frequencies are generated with less than one ppm error, meeting the demands of SCSI and Ethernet clocking.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 650R-21ILF
Product Name System Peripheral Clock Source
Device Type Real Time Clock
Bus Interface LVCMOS
Package Type Surface Mount; QSOP; QSOP
Supply Voltage 3.3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock and Timing IC - 728-CYI9531OXCT - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
4 suppliers
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329AD - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
5 suppliers
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
4 suppliers