Integrated Device Technology 5.0V 2K x 8 Asynchronous Static RAM 6116LA45TDB

Description
The 6116 5V CMOS SRAM is organized as 2K x 8. The 6116 offers a reduced power standby mode.The low-power ( LA ) version also offers a battery backup data retention capability where the circuit typically consumes only 1μW to 4μW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.
Request a Quote Datasheet
Description
The 6116 5V CMOS SRAM is organized as 2K x 8. The 6116 offers a reduced power standby mode.The low-power ( LA ) version also offers a battery backup data retention capability where the circuit typically consumes only 1μW to 4μW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 2K x 8 Asynchronous Static RAM - 6116LA45TDB - Integrated Device Technology
San Jose, CA, USA
5.0V 2K x 8 Asynchronous Static RAM
6116LA45TDB
5.0V 2K x 8 Asynchronous Static RAM 6116LA45TDB
The 6116 5V CMOS SRAM is organized as 2K x 8. The 6116 offers a reduced power standby mode.The low-power ( LA ) version also offers a battery backup data retention capability where the circuit typically consumes only 1μW to 4μW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.

The 6116 5V CMOS SRAM is organized as 2K x 8. The 6116 offers a reduced power standby mode.The low-power ( LA ) version also offers a battery backup data retention capability where the circuit typically consumes only 1μW to 4μW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.

Supplier's Site Datasheet
Memory - SRAM - 6116LA45TDB - 776515-6116LA45TDB - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 6116LA45TDB
776515-6116LA45TDB
Memory - SRAM - 6116LA45TDB 776515-6116LA45TDB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776515-6116LA45TDB Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-CDIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 45ns Family Name: 6116LA Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 24-CDIP Alternative Parts (Cross-Reference): P4C116-12DM; P4C116-10DMB; P4C116L-12DM; P4C116L-10DMB; Introduction Date: March 01, 1996 ECCN: 3A001.a.2.c Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776515-6116LA45TDB
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 24-CDIP (0.300", 7.62mm)
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 45ns
Family Name: 6116LA
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 24-CDIP
Alternative Parts (Cross-Reference): P4C116-12DM; P4C116-10DMB; P4C116L-12DM; P4C116L-10DMB;
Introduction Date: March 01, 1996
ECCN: 3A001.a.2.c
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 6116LA45TDB 776515-6116LA45TDB
Product Name 5.0V 2K x 8 Asynchronous Static RAM Memory - SRAM - 6116LA45TDB
Memory Category SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 16 kbits
Number of Words 2 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details