The 6116 5V CMOS SRAM is organized as 2K x 8. The 6116 offers a reduced power standby mode.The low-power ( LA ) version also offers a battery backup data retention capability where the circuit typically consumes only 1μW to 4μW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 6116LA25SOG8 |
| Product Name | 5.0V 2K x 8 Asynchronous Static RAM |
| Memory Category | SRAM Chip |
| Access Time | 25 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 16 kbits |
| Number of Words | 2 k |