Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2310PGGI8 5V2310PGGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729105-5V2310PGGI8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Input: LVTTL Output: LVTTL Family Name: 5V2310 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): CDCVF310PW; CDCVF2310PWR; CDCVF310PWG4; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729105-5V2310PGGI8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Input: LVTTL Output: LVTTL Family Name: 5V2310 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): CDCVF310PW; CDCVF2310PWR; CDCVF310PWG4; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2310PGGI8 - 729105-5V2310PGGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2310PGGI8
729105-5V2310PGGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2310PGGI8 729105-5V2310PGGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729105-5V2310PGGI8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Input: LVTTL Output: LVTTL Family Name: 5V2310 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): CDCVF310PW; CDCVF2310PWR; CDCVF310PWG4; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729105-5V2310PGGI8
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Input: LVTTL
Output: LVTTL
Family Name: 5V2310
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): CDCVF310PW; CDCVF2310PWR; CDCVF310PWG4;
Introduction Date: June 01, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 729105-5V2310PGGI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2310PGGI8
Device Type Clock Driver
Bus Interface TTL; LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Rtc, Spi, Rv-3049, 30Ppm, 10Son; Date Format Micro Crystal - 09X0516 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-6BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details