Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2305PGGI8 5V2305PGGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1006492-5V2305PGGI8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1006492-5V2305PGGI8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2305PGGI8 - 1006492-5V2305PGGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2305PGGI8
1006492-5V2305PGGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2305PGGI8 1006492-5V2305PGGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1006492-5V2305PGGI8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1006492-5V2305PGGI8
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1006492-5V2305PGGI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2305PGGI8
Device Type Clock Driver
Bus Interface TTL; LVTTL
Package Type Surface Mount; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
 - 531DB133M333DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
 - CY2309CZXC-1HT - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SSOP
Features / Standards RoHS
View Details
3 suppliers
Clock/Timing - Application Specific - AD9524BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1000 MHz
View Details