Integrated Device Technology Very Low Power Clock for Freescale MCUS 5U49319NLG

Description
The IDT5U49319 is a very low power clock for Freescale P10xx and P20xx MCU ’s. It uses a 1.5V core and Low-Power HCSL ( LP - HCSL ) differential outputs for minimal power consumption. The SATA and SRC outputs are PCIe Gen1/2 compatible.
Datasheet
Description
The IDT5U49319 is a very low power clock for Freescale P10xx and P20xx MCU ’s. It uses a 1.5V core and Low-Power HCSL ( LP - HCSL ) differential outputs for minimal power consumption. The SATA and SRC outputs are PCIe Gen1/2 compatible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very Low Power Clock for Freescale MCUS - 5U49319NLG - Integrated Device Technology
San Jose, CA, USA
Very Low Power Clock for Freescale MCUS
5U49319NLG
Very Low Power Clock for Freescale MCUS 5U49319NLG
The IDT5U49319 is a very low power clock for Freescale P10xx and P20xx MCU ’s. It uses a 1.5V core and Low-Power HCSL ( LP - HCSL ) differential outputs for minimal power consumption. The SATA and SRC outputs are PCIe Gen1/2 compatible.

The IDT5U49319 is a very low power clock for Freescale P10xx and P20xx MCU ’s. It uses a 1.5V core and Low-Power HCSL ( LP - HCSL ) differential outputs for minimal power consumption. The SATA and SRC outputs are PCIe Gen1/2 compatible.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 5U49319NLG
Product Name Very Low Power Clock for Freescale MCUS
Device Type Real Time Clock
Bus Interface LVCMOS,HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4218BRU-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details