Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5T9306NLGI8 5T9306NLGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764329-5T9306NLGI8 Series: TeraBuffer II Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Frequency - Max: 1GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Input: CML, eHSTL, HSTL, LVDS, LVPECL, LVTTL Output: LVDS Family Name: 5T9306 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-VFQFPN (6x6) Alternative Parts (Cross-Reference): SY58035UMG; SY58034UMG; SY58035UMGTR; Introduction Date: October 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764329-5T9306NLGI8 Series: TeraBuffer II Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Frequency - Max: 1GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Input: CML, eHSTL, HSTL, LVDS, LVPECL, LVTTL Output: LVDS Family Name: 5T9306 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-VFQFPN (6x6) Alternative Parts (Cross-Reference): SY58035UMG; SY58034UMG; SY58035UMGTR; Introduction Date: October 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5T9306NLGI8
764329-5T9306NLGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5T9306NLGI8 764329-5T9306NLGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764329-5T9306NLGI8 Series: TeraBuffer II Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Frequency - Max: 1GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Input: CML, eHSTL, HSTL, LVDS, LVPECL, LVTTL Output: LVDS Family Name: 5T9306 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-VFQFPN (6x6) Alternative Parts (Cross-Reference): SY58035UMG; SY58034UMG; SY58035UMGTR; Introduction Date: October 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764329-5T9306NLGI8
Series: TeraBuffer II
Packaging: Reel package
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 28-VFQFN Exposed Pad
Frequency - Max: 1GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Input: CML, eHSTL, HSTL, LVDS, LVPECL, LVTTL
Output: LVDS
Family Name: 5T9306
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-VFQFPN (6x6)
Alternative Parts (Cross-Reference): SY58035UMG; SY58034UMG; SY58035UMGTR;
Introduction Date: October 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 764329-5T9306NLGI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5T9306NLGI8
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M88-128R - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 25 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
5 suppliers
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
CDC203 3.3V 6-Bit Inverter/Clock Driver - CDC203DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details