Integrated Device Technology VersaClock 5 Low Power Programmable Clock Generator 5P49V5927B000NLGI8

Description
The IDT 5P49V5927 is low-power programmable clock generator with best-in-class jitter performance and design flexibility with LVCMOS outputs capable of generating any output frequency. The 5P49V5927 is intended for high performance consumer, networking, industrial, computing, and data-communications applications. Configurations may be stored in on-chip One-Time Programmable ( OTP ) memory or changed using I2C interface. This is IDT ’s fifth generation of programmable clock technology (VersaClock 5). The frequencies are generated from a single reference clock or crystal input. A glitchless manual switchover function allows one of the redundant clock inputs to be selected during normal operation. Two select pins allow up to 4 different configurations to be programmed and accessible using processor GPIOs or bootstrapping. The different selections may be used for different operating modes (full function, partial function, partial power-down), regional standards ( US , Japan, Europe) or system production margin testing. The device may be configured to use one of two I2C addresses to allow multiple devices to be used in a system.
Datasheet
Description
The IDT 5P49V5927 is low-power programmable clock generator with best-in-class jitter performance and design flexibility with LVCMOS outputs capable of generating any output frequency. The 5P49V5927 is intended for high performance consumer, networking, industrial, computing, and data-communications applications. Configurations may be stored in on-chip One-Time Programmable ( OTP ) memory or changed using I2C interface. This is IDT ’s fifth generation of programmable clock technology (VersaClock 5). The frequencies are generated from a single reference clock or crystal input. A glitchless manual switchover function allows one of the redundant clock inputs to be selected during normal operation. Two select pins allow up to 4 different configurations to be programmed and accessible using processor GPIOs or bootstrapping. The different selections may be used for different operating modes (full function, partial function, partial power-down), regional standards ( US , Japan, Europe) or system production margin testing. The device may be configured to use one of two I2C addresses to allow multiple devices to be used in a system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VersaClock 5 Low Power Programmable Clock Generator - 5P49V5927B000NLGI8 - Integrated Device Technology
San Jose, CA, USA
VersaClock 5 Low Power Programmable Clock Generator
5P49V5927B000NLGI8
VersaClock 5 Low Power Programmable Clock Generator 5P49V5927B000NLGI8
The IDT 5P49V5927 is low-power programmable clock generator with best-in-class jitter performance and design flexibility with LVCMOS outputs capable of generating any output frequency. The 5P49V5927 is intended for high performance consumer, networking, industrial, computing, and data-communications applications. Configurations may be stored in on-chip One-Time Programmable ( OTP ) memory or changed using I2C interface. This is IDT ’s fifth generation of programmable clock technology (VersaClock 5). The frequencies are generated from a single reference clock or crystal input. A glitchless manual switchover function allows one of the redundant clock inputs to be selected during normal operation. Two select pins allow up to 4 different configurations to be programmed and accessible using processor GPIOs or bootstrapping. The different selections may be used for different operating modes (full function, partial function, partial power-down), regional standards ( US , Japan, Europe) or system production margin testing. The device may be configured to use one of two I2C addresses to allow multiple devices to be used in a system.

The IDT 5P49V5927 is low-power programmable clock generator with best-in-class jitter performance and design flexibility with LVCMOS outputs capable of generating any output frequency. The 5P49V5927 is intended for high performance consumer, networking, industrial, computing, and data-communications applications. Configurations may be stored in on-chip One-Time Programmable ( OTP ) memory or changed using I2C interface. This is IDT ’s fifth generation of programmable clock technology (VersaClock 5). The frequencies are generated from a single reference clock or crystal input. A glitchless manual switchover function allows one of the redundant clock inputs to be selected during normal operation.

Two select pins allow up to 4 different configurations to be programmed and accessible using processor GPIOs or bootstrapping. The different selections may be used for different operating modes (full function, partial function, partial power-down), regional standards ( US , Japan, Europe) or system production margin testing. The device may be configured to use one of two I2C addresses to allow multiple devices to be used in a system.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 5P49V5927B000NLGI8
Product Name VersaClock 5 Low Power Programmable Clock Generator
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2450 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22M1LCALGXC-00-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; 8-UFQFN
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09851-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers