Integrated Device Technology Fast CMOS Octal D Register 5962-9222203MRA

Description
The 5962-92222 (equivalent to IDT 54FCT574T ) is an 8-bit register consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in the high-impedance state. The 5962-92222 operates at -55C to +125C. (For commercial version, see 74FCT574T )
Datasheet
Description
The 5962-92222 (equivalent to IDT 54FCT574T ) is an 8-bit register consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in the high-impedance state. The 5962-92222 operates at -55C to +125C. (For commercial version, see 74FCT574T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast CMOS Octal D Register - 5962-9222203MRA - Integrated Device Technology
San Jose, CA, USA
Fast CMOS Octal D Register
5962-9222203MRA
Fast CMOS Octal D Register 5962-9222203MRA
The 5962-92222 (equivalent to IDT 54FCT574T ) is an 8-bit register consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in the high-impedance state. The 5962-92222 operates at -55C to +125C. (For commercial version, see 74FCT574T )

The 5962-92222 (equivalent to IDT 54FCT574T ) is an 8-bit register consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in the high-impedance state. The 5962-92222 operates at -55C to +125C. (For commercial version, see 74FCT574T )

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Registers OCTAL D REGISTER

Registers OCTAL D REGISTER

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers
Product Number 5962-9222203MRA 5962-9222203MRA
Product Name Fast CMOS Octal D Register Registers
Supply Voltage 5V
Output Characteristics 3-State
Package Type CDIP
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-1821-1-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain
View Details
6 suppliers
SN54HC166 Parallel-Load 8-Bit Shift Registers - 5962-9050101QEA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,LCCC
Logic Family CMOS; HC
View Details