Integrated Device Technology Fast CMOS Octal D Register 5962-9221804M2A

Description
The 5962-92218 (equivalent to IDT 54FCT374T ) is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in the high-impedance state. The 5962-92218 operates at -55C to +125C. (For commercial version, see 74FCT374T )
Datasheet
Description
The 5962-92218 (equivalent to IDT 54FCT374T ) is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in the high-impedance state. The 5962-92218 operates at -55C to +125C. (For commercial version, see 74FCT374T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast CMOS Octal D Register - 5962-9221804M2A - Integrated Device Technology
San Jose, CA, USA
Fast CMOS Octal D Register
5962-9221804M2A
Fast CMOS Octal D Register 5962-9221804M2A
The 5962-92218 (equivalent to IDT 54FCT374T ) is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in the high-impedance state. The 5962-92218 operates at -55C to +125C. (For commercial version, see 74FCT374T )

The 5962-92218 (equivalent to IDT 54FCT374T ) is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable (/ OE ) input is low, the eight outputs are enabled. When the / OE input is high, the outputs are in the high-impedance state. The 5962-92218 operates at -55C to +125C. (For commercial version, see 74FCT374T )

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Registers OCTAL D REGISTER

Registers OCTAL D REGISTER

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers
Product Number 5962-9221804M2A 5962-9221804M2A
Product Name Fast CMOS Octal D Register Registers
Supply Voltage 5V
Output Characteristics 3-State
Package Type LCCC
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Octal D-type transparent latch with 5 V tolerantinputs/outputs; 3-state - 74LVC573ABQ-Q100X - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Features ESD Protection
View Details
 - 29825ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers