Integrated Device Technology 16 K x 8 Dual-Port RAM 5962-9150804MYA

Description
The 5962-91508 ( IDT 7006) is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML .
Datasheet
Description
The 5962-91508 ( IDT 7006) is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 K x 8 Dual-Port RAM - 5962-9150804MYA - Integrated Device Technology
San Jose, CA, USA
16 K x 8 Dual-Port RAM
5962-9150804MYA
16 K x 8 Dual-Port RAM 5962-9150804MYA
The 5962-91508 ( IDT 7006) is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML .

The 5962-91508 ( IDT 7006) is a high-speed 16K x 8 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 5962-9150804MYA
Product Name 16 K x 8 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers