Integrated Device Technology 2K x 16 Dual-Port RAM 5962-8866514ZA

Description
The 5962-88665 ( IDT 7133/43) high-speed 2K x 16 Dual-Port Static RAMs is designed to be used as a stand-alone 16-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with a “ SLAVE ” Dual-Port in 32-bit-or-more word width systems. Low-power offers battery backup data retention capability, with each port typically consuming 200?W for a 2V battery. Military grade product in compliance with MIL - PRF -38535 QML .
Datasheet
Description
The 5962-88665 ( IDT 7133/43) high-speed 2K x 16 Dual-Port Static RAMs is designed to be used as a stand-alone 16-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with a “ SLAVE ” Dual-Port in 32-bit-or-more word width systems. Low-power offers battery backup data retention capability, with each port typically consuming 200?W for a 2V battery. Military grade product in compliance with MIL - PRF -38535 QML .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 16 Dual-Port RAM - 5962-8866514ZA - Integrated Device Technology
San Jose, CA, USA
2K x 16 Dual-Port RAM
5962-8866514ZA
2K x 16 Dual-Port RAM 5962-8866514ZA
The 5962-88665 ( IDT 7133/43) high-speed 2K x 16 Dual-Port Static RAMs is designed to be used as a stand-alone 16-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with a “ SLAVE ” Dual-Port in 32-bit-or-more word width systems. Low-power offers battery backup data retention capability, with each port typically consuming 200?W for a 2V battery. Military grade product in compliance with MIL - PRF -38535 QML .

The 5962-88665 ( IDT 7133/43) high-speed 2K x 16 Dual-Port Static RAMs is designed to be used as a stand-alone 16-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with a “ SLAVE ” Dual-Port in 32-bit-or-more word width systems. Low-power offers battery backup data retention capability, with each port typically consuming 200?W for a 2V battery. Military grade product in compliance with MIL - PRF -38535 QML .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 5962-8866514ZA
Product Name 2K x 16 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821503VXF - 5962R1821503VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 2 k
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details