Integrated Device Technology 5.0V 32K x 8 Asynchronous Static RAM 5962-8866206NA

Description
The 5962-88662 (71256 SRAM ) is organized as 32K x 8. This part offers a reduced power standby mode for significant system level power and cooling savings. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet
Description
The 5962-88662 (71256 SRAM ) is organized as 32K x 8. This part offers a reduced power standby mode for significant system level power and cooling savings. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 32K x 8 Asynchronous Static RAM - 5962-8866206NA - Integrated Device Technology
San Jose, CA, USA
5.0V 32K x 8 Asynchronous Static RAM
5962-8866206NA
5.0V 32K x 8 Asynchronous Static RAM 5962-8866206NA
The 5962-88662 (71256 SRAM ) is organized as 32K x 8. This part offers a reduced power standby mode for significant system level power and cooling savings. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 5962-88662 (71256 SRAM ) is organized as 32K x 8. This part offers a reduced power standby mode for significant system level power and cooling savings. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 5962-8866206NA
Product Name 5.0V 32K x 8 Asynchronous Static RAM
Memory Category SRAM Chip
Access Time 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256 kbits
Number of Words 32 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 457780-2260 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details