The 5962-88662 (71256 SRAM ) is organized as 32K x 8. This part offers a reduced power standby mode for significant system level power and cooling savings. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 5962-8866203NA |
| Product Name | 5.0V 32K x 8 Asynchronous Static RAM |
| Memory Category | SRAM Chip |
| Access Time | 55 ns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Density | 256 kbits |
| Number of Words | 32 k |