Integrated Device Technology Integrated Circuits (ICs) - Logic - Counters, Dividers 5962-8865703FA

Description
IC BINARY COUNTER 4-BIT 48DIP
Datasheet
Description
IC BINARY COUNTER 4-BIT 48DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
5962-8865703FA
Integrated Circuits (ICs) - Logic - Counters, Dividers 5962-8865703FA
IC BINARY COUNTER 4-BIT 48DIP

IC BINARY COUNTER 4-BIT 48DIP

Supplier's Site
Counters, Dividers - 5962-8865703FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
5962-8865703FA
Counters, Dividers 5962-8865703FA
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 48-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 48-PDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters
Product Number 5962-8865703FA 5962-8865703FA
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Package Type 48-DIP (0.600, 15.24mm) DIP; 48-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4020N,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 109 MHz
View Details
Counters, Dividers - 74HC4040PW,112-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
5 suppliers
Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 54LS193DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency 25 MHz
View Details
2 suppliers