Integrated Device Technology 2K x 16 Dual-Port RAM 5962-8861011UA

Description
The 5962-88610 ( IDT 7133/43) is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military grade product in compliance with MIL - PRF -38535 QML .
Datasheet
Description
The 5962-88610 ( IDT 7133/43) is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military grade product in compliance with MIL - PRF -38535 QML .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 16 Dual-Port RAM - 5962-8861011UA - Integrated Device Technology
San Jose, CA, USA
2K x 16 Dual-Port RAM
5962-8861011UA
2K x 16 Dual-Port RAM 5962-8861011UA
The 5962-88610 ( IDT 7133/43) is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military grade product in compliance with MIL - PRF -38535 QML .

The 5962-88610 ( IDT 7133/43) is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military grade product in compliance with MIL - PRF -38535 QML .

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 5962-8861011UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
5962-8861011UA
Integrated Circuits (ICs) - Memory 5962-8861011UA
2K X 16 DUAL-PORT RAM

2K X 16 DUAL-PORT RAM

Supplier's Site

Technical Specifications

  Integrated Device Technology Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 5962-8861011UA 5962-8861011UA
Product Name 2K x 16 Dual-Port RAM Integrated Circuits (ICs) - Memory
Memory Category DPRAM Volatile; SRAM Chip
Logic Family TTL
Access Time 55 ns 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 32 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5V SOIC Memory IC and Storage Component - 774-CY62128BLL-70SXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details