Integrated Device Technology 2K x 16 Dual-Port RAM 5962-8861008ZA

Description
The 5962-88610 ( IDT 7133/43) is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military grade product in compliance with MIL - PRF -38535 QML .
Datasheet
Description
The 5962-88610 ( IDT 7133/43) is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military grade product in compliance with MIL - PRF -38535 QML .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 16 Dual-Port RAM - 5962-8861008ZA - Integrated Device Technology
San Jose, CA, USA
2K x 16 Dual-Port RAM
5962-8861008ZA
2K x 16 Dual-Port RAM 5962-8861008ZA
The 5962-88610 ( IDT 7133/43) is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military grade product in compliance with MIL - PRF -38535 QML .

The 5962-88610 ( IDT 7133/43) is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military grade product in compliance with MIL - PRF -38535 QML .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 5962-8861008ZA
Product Name 2K x 16 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 90 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 71256TTSA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details