Integrated Device Technology 5.0V 32K x 8 Asynchronous Static RAM 5962-8855204UA

Description
The 5962-88552 (71256 SRAM ) is organized as 32K x 8. This part offers a reduced power standby mode for significant system level power and cooling savings. It also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet
Description
The 5962-88552 (71256 SRAM ) is organized as 32K x 8. This part offers a reduced power standby mode for significant system level power and cooling savings. It also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 32K x 8 Asynchronous Static RAM - 5962-8855204UA - Integrated Device Technology
San Jose, CA, USA
5.0V 32K x 8 Asynchronous Static RAM
5962-8855204UA
5.0V 32K x 8 Asynchronous Static RAM 5962-8855204UA
The 5962-88552 (71256 SRAM ) is organized as 32K x 8. This part offers a reduced power standby mode for significant system level power and cooling savings. It also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 5962-88552 (71256 SRAM ) is organized as 32K x 8. This part offers a reduced power standby mode for significant system level power and cooling savings. It also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 5962-8855204UA
Product Name 5.0V 32K x 8 Asynchronous Static RAM
Memory Category SRAM Chip
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256 kbits
Number of Words 32 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 04188CBLBB-30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers