Integrated Device Technology 2K x 8 Dual-Port RAM 5962-8700211ZA

Description
The 5962-87002 ( IDT 7132/42) is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with a “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML .
Description
The 5962-87002 ( IDT 7132/42) is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with a “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML .

Suppliers

Company
Product
Description
Supplier Links
2K x 8 Dual-Port RAM - 5962-8700211ZA - Integrated Device Technology
San Jose, CA, USA
2K x 8 Dual-Port RAM
5962-8700211ZA
2K x 8 Dual-Port RAM 5962-8700211ZA
The 5962-87002 ( IDT 7132/42) is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with a “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML .

The 5962-87002 ( IDT 7132/42) is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with a “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML .

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 5962-8700211ZA
Product Name 2K x 8 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 593995-005-69 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C512AE200/883C - Quarktwin Technology Ltd.
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers