Integrated Device Technology 2K x 8 Dual-Port RAM 5962-8700204UA

Description
The 5962-87002 ( IDT 7132/42) is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with a “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML .
Description
The 5962-87002 ( IDT 7132/42) is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with a “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML .

Suppliers

Company
Product
Description
Supplier Links
2K x 8 Dual-Port RAM - 5962-8700204UA - Integrated Device Technology
San Jose, CA, USA
2K x 8 Dual-Port RAM
5962-8700204UA
2K x 8 Dual-Port RAM 5962-8700204UA
The 5962-87002 ( IDT 7132/42) is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with a “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML .

The 5962-87002 ( IDT 7132/42) is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with a “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML .

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 5962-8700204UA
Product Name 2K x 8 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F2122201PXE - 5962F2122201PXE - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
Package Type PG-TQFP-100
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details