Integrated Device Technology 1K x 8 Dual-Port RAM 5962-8687512YA

Description
The 5962-86875 ( IDT 7130/40) is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with a “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML .
Datasheet
Description
The 5962-86875 ( IDT 7130/40) is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with a “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 8 Dual-Port RAM - 5962-8687512YA - Integrated Device Technology
San Jose, CA, USA
1K x 8 Dual-Port RAM
5962-8687512YA
1K x 8 Dual-Port RAM 5962-8687512YA
The 5962-86875 ( IDT 7130/40) is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with a “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML .

The 5962-86875 ( IDT 7130/40) is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with a “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 5962-8687512YA
Product Name 1K x 8 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tape & Reel (TR)
Supply Voltage 2.8V ~ 3.465V
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details