The 5962-38294 (7164 SRAM ) is organized as 8K x 8 and offers a reduced power standby mode. The low-power version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 5962-3829416MZA |
| Product Name | 5.0V 8K x 8 Asynchronous Static RAM |
| Memory Category | SRAM Chip |
| Access Time | 20 ns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Density | 64 kbits |
| Number of Words | 8 k |